EN
  • EN
  • DE

TPS2220BPWPR

Part No TPS2220BPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC CRD PWR-INT SWTCH 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 055465-TPS2220BPWPR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TPS2220BPWPR CAD Model

Description

Product Overview: TPS2220BPWPR

The TPS2220BPWPR is a versatile Power Interface Switch crafted by Texas Instruments, designed to enhance the functionality and safety of systems that utilize multiple power supplies. This integrated circuit is particularly suitable for applications involving CardBus interfaces, where it manages power distribution between the system and card slots efficiently.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2220BPWPR is capable of handling two slots, making it an ideal choice for systems that require simultaneous management of multiple peripherals or card interfaces.
  • Adjustable Current Limiting: This feature provides protection against overcurrent conditions, ensuring the safety and longevity of both the power switch and the system it serves. Users can set the current limit according to the requirements of their specific application.
  • Short-Circuit Protection: In the event of a short circuit, the TPS2220BPWPR is designed to protect the system by immediately shutting down the output, preventing damage to the device and connected components.
  • Thermal Shutdown: To prevent overheating, the device includes a thermal shutdown mechanism that disables the power switch if the junction temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): This function ensures that the power switch operates only when the input voltage is within an acceptable range, thereby safeguarding the system against low-voltage scenarios.
  • Power Distribution and Switching: The TPS2220BPWPR allows for seamless switching between power sources, which is critical in maintaining uninterrupted operations in systems that require a reliable power supply.

Applications

With its robust feature set, the TPS2220BPWPR is highly suited for a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Docking stations
  • PC Card power distribution
  • Portable instrumentation
  • Hot-swap power supplies

Package and Availability

The TPS2220BPWPR is offered in a 24-pin HTSSOP (Thin Shrink Small Outline Package) that is optimized for thermal performance and space-saving on PCBs. Texas Instruments provides this product in tape and reel packaging, facilitating its use in automated manufacturing processes.

With its combination of power management features and compact design, the TPS2220BPWPR from Texas Instruments stands out as a reliable solution for advanced power interface requirements.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2968 $50.5296
54+ $1.8846 $101.7684
83+ $1.8257 $151.5331
114+ $1.7668 $201.4152
147+ $1.7079 $251.0613
196+ $1.5312 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess