EN
  • EN
  • DE

NLSF3T126MNR2G

Part No NLSF3T126MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QUAD 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 117470-NLSF3T126MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSF3T126MNR2G CAD Model

Description

Product Overview: NLSF3T126MNR2G from ON Semiconductor

The NLSF3T126MNR2G is a high-performance, single-bit, non-inverting translator from ON Semiconductor. This device is designed to provide seamless voltage level translation that is essential for multi-voltage systems. It is particularly useful in applications where a low-voltage microcontroller needs to interface with a higher voltage component, or vice versa.

Key Features

  • Voltage Level Translation: The NLSF3T126MNR2G is capable of translating voltages between 0.9V and 3.6V on the A side to 1.65V to 5.5V on the B side, making it highly versatile for various interfacing needs.
  • High-Speed Operation: This translator is designed for high-speed operation, with a propagation delay of only 4.5ns, ensuring that signals are translated with minimal delay.
  • Power-Down Protection: The device offers power-down protection on all inputs and outputs, which helps to prevent any potential damage when the device is powered off.
  • Low Quiescent Current: It has an ultra-low quiescent current of less than 1µA, making it an energy-efficient choice for battery-operated applications.
  • Bidirectional Interface: Its bidirectional interface capability allows for versatile use in various applications, including bus isolation.

Applications

The NLSF3T126MNR2G is ideal for a wide range of applications, such as:

  • Mobile Devices
  • Computers and Peripherals
  • Microcontroller Interfacing
  • Data Communication
  • Signal Routing

Package and Quality

The device comes in a compact, leadless MicroPak™ package that is both space-saving and environmentally friendly. ON Semiconductor is known for its commitment to quality, and the NLSF3T126MNR2G is no exception. It is manufactured to stringent standards, ensuring reliability and performance in your critical applications.

Conclusion

In conclusion, the NLSF3T126MNR2G from ON Semiconductor is a robust and reliable solution for voltage level translation in multi-voltage systems. Its high-speed operation, power-down protection, and low quiescent current make it an excellent choice for designers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7035 $51.1050
75+ $1.3977 $104.8275
115+ $1.3541 $155.7215
155+ $1.3104 $203.1120
200+ $1.2667 $253.3400
265+ $1.1357 $300.9605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess