EN
  • EN
  • DE

NL17SZ126DFT2

Part No NL17SZ126DFT2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 17SZ
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NL17SZ126
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648843-NL17SZ126DFT2
Ultra Librarian 3D Model Ultra Librarian NL17SZ126DFT2 CAD Model

Description

ON Semiconductor NL17SZ126DFT2 Buffer

The ON Semiconductor NL17SZ126DFT2 is a high-performance, non-inverting buffer designed to meet the needs of a wide range of applications requiring signal buffering. This compact and efficient integrated circuit is part of ON Semiconductor's extensive family of logic devices, known for their reliability and performance.

Key Features

  • Logic Type: Non-Inverting Buffer
  • Supply Voltage Range: 1.65V to 5.5V, making it suitable for a variety of operating environments and compatible with TTL levels.
  • High Output Drive: Capable of driving up to 24mA at the output, ensuring strong signal transmission and improved signal integrity.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its low static power consumption.
  • Operating Temperature: Designed to operate over a broad temperature range from -55°C to +125°C, ensuring reliability in harsh conditions.
  • Package: Comes in an ultra-small, lead-free 6-pin SC-88A/SOT-353 package, which is optimal for space-constrained applications.
  • Compatibility: The input is compatible with various input standards, including LVCMOS, LVTTL, and CMOS, providing design flexibility.

Applications

The NL17SZ126DFT2 is versatile and can be used in numerous applications such as:

  • Signal buffering for data communication
  • Impedance matching
  • Logic level translation
  • Memory interfacing
  • Driving heavy loads

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NL17SZ126DFT2 is manufactured under strict quality control processes, ensuring that it meets the stringent requirements of industrial and commercial applications. It is also supported by ON Semiconductor's technical documentation and customer support, providing designers with all the necessary resources for successful implementation.

In summary, the ON Semiconductor NL17SZ126DFT2 buffer is a robust, versatile, and reliable component that can be integrated into a multitude of electronic systems, offering designers a compact solution for signal buffering needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0571 $50.2480
2,135+ $0.0469 $100.1315
3,305+ $0.0454 $150.0470
4,550+ $0.0440 $200.2000
5,885+ $0.0425 $250.1125
7,875+ $0.0381 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess