ON Semiconductor NL17SG125DFT2G: A Compact Single Gate Logic Level Translator
The NL17SG125DFT2G is a versatile and efficient logic level translator device designed by ON Semiconductor to address the need for translating between different voltage domains in modern electronic systems. This product is part of ON Semiconductor's high-performance, single gate logic family, and it is particularly well-suited for applications where space is at a premium and low power consumption is crucial.
Key Features
- High-Speed Operation: This device can switch at high speeds, making it suitable for high-frequency signal translation.
- Low Voltage Translation: The NL17SG125DFT2G is capable of translating between different logic levels, allowing for seamless integration in mixed-voltage systems.
- Power Efficiency: Designed for low power consumption, it helps in reducing the overall energy usage of the system.
- Compact SOT-353 Package: Its small form factor is ideal for space-constrained applications.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications.
Applications
The NL17SG125DFT2G is a highly adaptable component that can be used in a variety of applications, including but not limited to:
- Portable and battery-powered electronics
- Microcontroller interfacing
- Data communication systems
- Signal level shifting for multi-voltage systems
Product Specifications
The NL17SG125DFT2G is built to meet stringent specifications, ensuring reliability and performance:
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels from different power sources.
- Output Drive Current: Capable of driving up to ±24 mA at 3.3 V, providing strong signal integrity.
- Propagation Delay: Features fast propagation delay times, ensuring minimal signal lag.
- ESD Protection: Enhanced electrostatic discharge protection is built into the device to safeguard against damage from static electricity.
ON Semiconductor's NL17SG125DFT2G is a reliable and efficient solution for your logic level translation needs, combining speed, power efficiency, and a compact package with the robustness required for demanding applications.