EN
  • EN
  • DE

NIS5132MN1TXG

Part No NIS5132MN1TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Electronic Fuse
Sensing Method High-Side
Voltage - Input 9 V to 18 V
Output Current 3.6A
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 025316-NIS5132MN1TXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NIS5132MN1TXG CAD Model

Description

ON Semiconductor NIS5132MN1TXG Electronic Fuse

The ON Semiconductor NIS5132MN1TXG is an advanced electronic fuse designed to provide overcurrent protection for sensitive electronics. Integrating a high-accuracy current monitor and a robust power MOSFET, the NIS5132MN1TXG offers a compact and efficient solution for circuit protection in a variety of applications. This eFuse is particularly well-suited for systems where precise current control and protection are critical, such as in industrial controls, computing, and portable devices.

With a wide operating voltage range from 2.5V to 5.5V, the NIS5132MN1TXG is versatile and can be incorporated into numerous low-voltage systems. The device is capable of handling continuous current up to 3.1A, ensuring reliable protection for most medium-power applications. Its fast response time to overcurrent conditions helps to prevent damage to downstream components by quickly disconnecting the faulty load from the power source.

The NIS5132MN1TXG also features an adjustable overcurrent protection threshold, which can be set by an external resistor. This flexibility allows designers to tailor the protection level to the specific needs of their application. In addition to overcurrent protection, the device provides over-temperature protection, enhancing the safety and reliability of the overall system. The auto-retry feature allows the system to attempt to restart after a fault condition has been cleared, improving system uptime without the need for manual intervention.

ON Semiconductor's NIS5132MN1TXG comes in a compact, surface-mount DFN-10 package, which is ideal for space-constrained applications. The package is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Overall, the NIS5132MN1TXG is a highly reliable and precise eFuse solution that offers robust protection for your electronic circuits. Its combination of features, including adjustable current limit, fast overcurrent response, and thermal protection, make it an excellent choice for designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3998 $55.9920
90+ $1.1485 $103.3650
135+ $1.1126 $150.2010
190+ $1.0768 $204.5920
245+ $1.0409 $255.0205
325+ $0.9332 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess