EN
  • EN
  • DE
  • IT

NGTG30N60FLWG

Part No NGTG30N60FLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 60A 250W TO247  /  IGBT Trench Field Stop 600 V 60 A 250 W Through Hole TO-247-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 30A
Power - Max 250 W
Switching Energy 700µJ (on), 280µJ (off)
Input Type Standard
Gate Charge 170 nC
Td (on/off) @ 25°C 83ns/170ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTG30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNGTG30N60FLWG,2156-NGTG30N60FLWG-ON,NGTG30N60FLWGOS
Standard Package 30
Win Source Part Number 1082084-NGTG30N60FLWG
Ultra Librarian 3D Model Ultra Librarian NGTG30N60FLWG CAD Model

Description

The NGTG30N60FLWG is a high-performance insulated gate bipolar transistor (IGBT) manufactured by ON Semiconductor, designed to deliver efficiency and power handling capabilities for a wide range of applications. This IGBT is a part of the Field Stop II Trench IGBT family, which is renowned for its excellent performance in terms of switching speed and minimal energy loss during operation.

Key Features

  • Current Rating: The NGTG30N60FLWG has a continuous collector current rating of 30A at 25°C, which enables it to handle significant power levels for industrial applications.
  • Voltage Rating: With a collector-emitter voltage (Vce) of 600V, it is suitable for mid-range voltage applications, providing a good balance between breakdown voltage and conduction losses.
  • Low On-Resistance: The low on-resistance of this IGBT ensures minimal conduction losses, making it an energy-efficient choice for electronic designs.
  • High-Speed Switching: It offers high-speed switching capabilities which are essential for reducing switching losses and improving overall efficiency in converters and inverters.
  • Co-Packaged Freewheeling Diode: The IGBT comes with a co-packaged fast and soft recovery anti-parallel diode, which is optimized for the high switching speeds and reduces the need for additional external components.

Applications

The NGTG30N60FLWG is ideal for a variety of applications that require high efficiency and reliability. These include:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating Systems
  • Motor Drives
  • Power Factor Correction (PFC) Circuits

Additional Information

The NGTG30N60FLWG is built with ON Semiconductor's proprietary technology, ensuring robust performance and long-term reliability. It is available in a TO-247 package, which is widely used in high-power applications due to its ability to efficiently dissipate heat. Additionally, this IGBT is designed to be easy to drive and integrate into various circuit configurations, supporting designers in achieving optimized system performance.

For those looking to incorporate this IGBT into their designs, ON Semiconductor provides comprehensive technical documentation, including datasheets, application notes, and design guides to assist in the selection and implementation process.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 900V 90A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $41.1893
IXYS
IGBT 1200V 104A ISOPLUS247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $63.0700
Infineon Technologies
IGBT 650V 74A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 1200V 15A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5655 $70.4475
105+ $1.2845 $134.8725
160+ $1.2444 $199.1040
215+ $1.2043 $258.9245
280+ $1.1641 $325.9480
375+ $1.0437 $391.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess