EN
  • EN
  • DE
  • IT

IXYH40N90C3D1

Part No IXYH40N90C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 900V 90A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 90 A
Current - Collector Pulsed (Icm) 180 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 40A
Power - Max 500 W
Switching Energy 1.9mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 74 nC
Td (on/off) @ 25°C 27ns/78ns
Test Condition 450V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr) 100 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247 (IXTH)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495037-IXYH40N90C3D1
Ultra Librarian 3D Model Ultra Librarian IXYH40N90C3D1 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
IGBT 600V 80A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 1200V 120A SUPER-247
Need more? Email Us
Infineon Technologies
IGBT 600V 47A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 40A TO-247
Lowest to $3.5857
Microchip Technology
IGBT NPT 1200V 88A TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 1200V 30A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 12A D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess