EN
  • EN
  • DE

NGB15N41CLT4

Part No NGB15N41CLT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 440V 15A 107W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 15A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.2V @ 4V, 10A
Maximum Power Dissipation 107W
Input Type Logic
Turn-on and Turn-off delay time -/4μs
Testing Conditions 300V, 6.5A, 1 kOhm
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082961-NGB15N41CLT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NGB15N41CLT4 CAD Model

Description

ON Semiconductor NGB15N41CLT4 IGBT - Product Overview

The NGB15N41CLT4 is a high-performance insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leading provider in energy-efficient innovations. This IGBT is designed to meet the demands of a wide range of power electronics applications, providing a combination of fast switching, high efficiency, and robustness in a compact package.

Key Features

  • High Current Capability: The NGB15N41CLT4 is capable of handling continuous collector currents up to 15A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 410V, this IGBT can efficiently manage high voltage operations, providing reliability and stability in circuit performance.
  • Low On-State Voltage: The device features a low on-state voltage drop, which minimizes conduction losses and enhances overall efficiency.
  • Co-Packaged with Free Wheeling Diode: It comes with an integrated fast recovery diode, ensuring efficient turn-off performance and reducing the need for external components.
  • High-Speed Switching: The NGB15N41CLT4 is capable of fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.

Applications

The ON Semiconductor NGB15N41CLT4 IGBT is ideal for a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • Motor Drives and Controls
  • Induction Heating
  • Power Factor Correction (PFC) Circuits

Package and Quality Assurance

The NGB15N41CLT4 comes in a TO-263 package, known for its excellent thermal performance and suitability for surface mount technology (SMT). ON Semiconductor ensures that each IGBT is rigorously tested to meet stringent quality standards, providing customers with a reliable and high-performing component for their power management solutions.

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental sustainability. The NGB15N41CLT4 is compliant with RoHS directives, ensuring that it is free from hazardous substances. The product also adheres to ON Semiconductor's green standards, reflecting the company's dedication to producing environmentally friendly and energy-efficient components.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0926 $62.7780
70+ $1.7170 $120.1900
105+ $1.6634 $174.6570
145+ $1.6098 $233.4210
190+ $1.5560 $295.6400
250+ $1.3950 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess