EN
  • EN
  • DE

NE5532D8R2G

Part No NE5532D8R2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Internally Compensated Dual Low Noise Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 9 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 200nA
Voltage - Input Offset 500μV
Operating Supply Current 8mA
Output Current per Channel 38mA
Dual Supply Voltage (±) ±3 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230994-NE5532D8R2G
Manufacturer Homepage www.onsemi.com
Family Name NE5532
Introduction Date April 15, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE5532D8R2G CAD Model

Description

ON Semiconductor's NE5532D8R2G: High-Performance Operational Amplifier

The NE5532D8R2G is a high-quality dual operational amplifier designed by ON Semiconductor, renowned for its exceptional audio performance and versatility. This operational amplifier (op-amp) is particularly well-suited for high-fidelity and audio pre-amplification due to its low noise, high-speed performance, and minimal distortion characteristics.

Constructed with bipolar transistors, the NE5532D8R2G offers a unique combination of features that make it an excellent choice for a wide range of applications. Its high small-signal bandwidth of 10MHz and a high slew rate of 9V/μs enable the op-amp to handle a broad spectrum of signals, making it ideal for audio, instrumentation, and control systems.

Key Specifications:

  • Voltage Supply: The NE5532D8R2G operates over a wide supply voltage range of ±3V to ±15V, providing designers with flexibility in various circuit configurations.
  • Low Distortion: With a total harmonic distortion (THD) of typically 0.002%, this op-amp ensures high-fidelity signal amplification, crucial for audio applications.
  • Low Noise: A low equivalent input noise voltage of 5nV/√Hz at 1kHz minimizes the introduction of unwanted noise into the signal path, preserving signal integrity.
  • Output Drive Capability: The NE5532D8R2G is capable of driving 600Ω loads, making it suitable for driving headphones and other audio equipment directly.
  • Package: The device comes in an 8-Pin SOIC package, providing a compact footprint for space-constrained applications.

The NE5532D8R2G's robust design includes features such as a high common-mode rejection ratio (CMRR) and a high power supply rejection ratio (PSRR), which enhance the stability and performance of the op-amp under varying conditions. Additionally, its internal compensation ensures stability without external components, simplifying circuit design.

Whether you're designing professional audio equipment, high-quality amplifiers, active filters, or any other application requiring a reliable and high-performance operational amplifier, the NE5532D8R2G from ON Semiconductor is an excellent choice that promises to deliver top-notch audio quality and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess