EN
  • EN
  • DE

NDB7050

Part No NDB7050
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description N-Channel Enhancement Mode Field Effect Transistor | MOSFET N-CH 50V 75A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 75A
Rds On (Maximum) at Id, Vgs 13mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 115nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 3600pF at 25V
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 251660-NDB7050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDB7050 CAD Model

Description

ON Semiconductor NDB7050 N-Channel Power MOSFET

The ON Semiconductor NDB7050 is a high-performance N-Channel Power MOSFET designed for a wide range of applications requiring efficient power management and delivery. This robust component is part of ON Semiconductor's acclaimed power MOSFET product line, known for its reliability and efficiency in various electronic devices and systems.

Key Features

  • Low On-Resistance: The NDB7050 features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 60A, this MOSFET can handle high-current loads, making it suitable for demanding power applications.
  • High Voltage Tolerance: The device can withstand drain-to-source voltages (V<sub>DSS) up to 50V, providing a good safety margin for applications with potential voltage spikes.
  • Fast Switching Speed: The NDB7050 is designed for fast switching, which is critical for reducing switching losses in high-frequency power converters and inverters.
  • Low Gate Charge: The low gate charge (Q<sub>G) of the NDB7050 ensures that less energy is required to control the switching of the device, which is beneficial for power efficiency.

Applications

The versatility of the NDB7050 makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Tools
  • Automotive Applications

Reliability and Performance

ON Semiconductor's NDB7050 is designed to meet the stringent requirements of modern electronic systems. It offers superior thermal performance thanks to its robust package design, ensuring reliable operation even under high-temperature conditions. The MOSFET's compliance with RoHS standards also reflects ON Semiconductor's commitment to environmental sustainability.

With its combination of high efficiency, reliability, and versatility, the ON Semiconductor NDB7050 N-Channel Power MOSFET is a top choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess