EN
  • EN
  • DE

NCV8675-5.0

Part No NCV8675-5.0
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715600-NCV8675-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8675-5.0 CAD Model

Description

Introducing the robust and reliable NCV8675-5.0 from ON Semiconductor, a high-performance linear voltage regulator designed for automotive and industrial applications. This precision device is engineered to deliver a stable 5.0V output from an input voltage range of 13V to 26V, making it an ideal solution for systems that require a consistent power supply in a fluctuating voltage environment.

Key Features

  • Output Voltage: Precise 5.0V regulation with excellent line and load regulation characteristics.
  • High Current Capability: Capable of supplying up to 150mA of output current, ensuring adequate power for a wide range of applications.
  • Low Dropout: Offers low dropout performance, which is essential for operations at low input voltages.
  • Thermal Protection: Integrated thermal shutdown feature safeguards the device from overheating, enhancing system reliability.
  • Short Circuit Protection: The built-in short circuit protection mechanism prevents damage from output short conditions.
  • Automotive Qualified: Designed to meet the rigorous standards of the automotive industry, it is AEC-Q100 qualified for high reliability.

Applications

The NCV8675-5.0 is versatile and can be employed in numerous applications, including:

  • Automotive control units
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered electronics

Product Specifications

Parameter Value
Output Voltage (V) 5.0
Input Voltage Range (V) 13 to 26
Output Current (mA) 150
Quiescent Current (µA) Typically 45 at IOUT = 0
Package SOT-223

The NCV8675-5.0 is an exemplary solution from ON Semiconductor that combines performance, reliability, and versatility, making it an excellent choice for designers looking for a dependable voltage regulator in demanding applications.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess