EN
  • EN
  • DE

NCV8412ASTT3G

Part No NCV8412ASTT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SELF-PROTECTED LOW SIDE DRIVER W / Power Switch/Driver 1:1 N-Channel 5.9A SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V
Supply Voltage - Operating Not Required
Current - Output (Max) 5.9A
Rds On (Typ) 145mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223 (TO-261)
Package / Case TO-261-4, TO-261AA
Base Product Number NCV8412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV8412ASTT3GTR,488-NCV8412ASTT3GCT,488-NCV8412ASTT3GDKR
Standard Package 4,000
Win Source Part Number 982159-NCV8412ASTT3G
Ultra Librarian 3D Model Ultra Librarian NCV8412ASTT3G CAD Model

Description

ON Semiconductor NCV8412ASTT3G Description

The NCV8412ASTT3G is a robust, high-performance low-side MOSFET driver designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is specifically engineered to drive a low-side N-channel power MOSFET in a variety of automotive and industrial applications. With its high current driving capability and protection features, the NCV8412ASTT3G is an ideal choice for demanding environments where reliability and efficiency are paramount.

Featuring a wide operating voltage range from 5V to 40V, the NCV8412ASTT3G is versatile for use in a range of circuits, accommodating fluctuations in power supply with ease. This driver is capable of delivering peak output currents up to 9A, making it suitable for high-power applications. Its robust design includes protection against under-voltage, over-voltage, and over-temperature conditions, ensuring safe operation and longevity of the device.

The NCV8412ASTT3G boasts a low standby current which is critical for power-sensitive designs, contributing to overall energy efficiency. Its fast switching speeds enhance performance, reducing transition losses and improving the power delivery to the load. The device also features logic level input compatible with 5V and 3.3V logic, allowing for seamless integration with a wide range of microcontrollers and digital logic circuits.

ON Semiconductor has packaged the NCV8412ASTT3G in a space-saving SOT-223 package, which is suitable for automated assembly processes and helps to minimize the footprint on printed circuit boards. This package also provides excellent thermal performance, which is essential for managing heat in high-power applications.

With its combination of high-current drive capability, wide voltage range, and robust protection features, the NCV8412ASTT3G from ON Semiconductor is a reliable and efficient solution for driving low-side MOSFETs in automotive powertrain systems, motor control circuits, and various industrial applications where performance and durability are critical.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9041 $58.7665
160+ $0.7419 $118.7040
245+ $0.7186 $176.0570
335+ $0.6955 $232.9925
430+ $0.6724 $289.1320
575+ $0.6027 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess