EN
  • EN
  • DE

NCV78663DQ0R2G

Part No NCV78663DQ0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 1.2A 36SSOP / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.2A 36-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 40V
Current - Output / Channel 1.2A
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV78663
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1320370-NCV78663DQ0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78663DQ0R2G CAD Model

Description

ON Semiconductor NCV78663DQ0R2G Automotive Smart Power Ballast

The ON Semiconductor NCV78663DQ0R2G is a highly integrated and sophisticated automotive-grade smart power ballast designed for advanced automotive lighting systems. This innovative component is engineered to meet the stringent requirements of modern vehicle lighting applications, providing a reliable and efficient solution for controlling high-intensity discharge (HID) lamps, LED modules, and other advanced lighting technologies.

Key Features

  • Wide Input Voltage Range: The NCV78663DQ0R2G operates over a broad input voltage range, accommodating the fluctuating electrical environment of automotive systems.
  • Integrated Features: It integrates a DC-DC controller, a high-side driver with a dedicated current sense, and a full set of protection features, streamlining design and reducing external component requirements.
  • Protection Mechanisms: The device includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and safety of the lighting system.
  • Communication Interface: A built-in SPI interface facilitates communication with a microcontroller, allowing for precise control and diagnostics.
  • Automotive Grade: Designed to meet the AEC-Q100 standard, the NCV78663DQ0R2G is suitable for the harsh environmental conditions of automotive applications.

Applications

The versatility of the NCV78663DQ0R2G makes it an ideal choice for a variety of automotive lighting applications, including:

  • Adaptive Front-lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • High Beam and Low Beam Headlights
  • Fog Lights
  • Turn Signals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCV78663DQ0R2G is no exception. Manufactured with robust materials and tested under rigorous conditions, this smart power ballast is built to perform reliably over an extended automotive service life.

Environmental Compliance

The NCV78663DQ0R2G is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in automotive components.

In summary, the NCV78663DQ0R2G from ON Semiconductor represents a state-of-the-art solution for automotive lighting systems, offering designers a compact, efficient, and feature-rich ballast to drive the next generation of vehicle illumination.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2672 $59.7408
33+ $3.5013 $115.5429
52+ $3.3919 $176.3788
71+ $3.2825 $233.0575
92+ $3.1730 $291.9160
122+ $2.8448 $347.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess