EN
  • EN
  • DE

BZX84C5V1LT1-ON

Part No BZX84C5V1LT1-ON
Manufacturer ON Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126687-BZX84C5V1LT1-ON
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1LT1-ON CAD Model

Description

ON Semiconductor BZX84C5V1LT1 Zener Diode

The BZX84C5V1LT1 from ON Semiconductor is a high-performance Zener diode designed for a wide range of applications. This small signal Zener diode offers a Zener voltage of 5.1 volts, making it suitable for voltage regulation and voltage reference purposes in various electronic circuits. The BZX84C5V1LT1 comes in a convenient SOT-23 surface-mount package, which is ideal for compact designs and ensures a minimal footprint on printed circuit boards.

This Zener diode features a tight voltage tolerance, ensuring precise voltage regulation and a stable performance across different operating conditions. With its 5.1V Zener voltage, it provides an efficient solution for clamping and protection in electronic systems, preventing damage due to voltage spikes and transients.

The BZX84C5V1LT1 is designed to handle a power dissipation of 225mW, which makes it capable of withstanding moderate power levels in a variety of applications. Its low leakage current and low dynamic impedance ensure that the diode operates efficiently, with minimal power loss and heat generation.

ON Semiconductor has engineered this Zener diode for reliability and robustness. It can operate over a wide temperature range, maintaining its performance characteristics from -55°C to +150°C. This wide operating temperature range makes it suitable for use in harsh environments and demanding applications.

Applications for the BZX84C5V1LT1 are diverse and can include consumer electronics, industrial control systems, telecommunications, and automotive electronics. Whether it's for voltage stabilization in power supplies, protection circuits in portable devices, or as a voltage reference in analog-to-digital converters, this Zener diode is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

Overall, the BZX84C5V1LT1 Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the needs of modern electronic systems. Its combination of a small form factor, precise voltage regulation, and robust performance make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1003
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4,135+ $0.0121 $50.0335
8,775+ $0.0114 $100.0350
13,640+ $0.0110 $150.0400
19,610+ $0.0102 $200.0220
25,515+ $0.0098 $250.0470
31,915+ $0.0094 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,100 pieces
MOQ: 4135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess