EN
  • EN
  • DE

NCV7703D2G

Part No NCV7703D2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 500MA 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800mOhm LS, 800mOhm HS
Current - Output / Channel 500mA
Current - Peak Output 1A
Voltage - Supply 3V ~ 5.25V
Voltage - Load 5.5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCV7703
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648020-NCV7703D2G
Ultra Librarian 3D Model Ultra Librarian NCV7703D2G CAD Model

Description

The NCV7703D2G from ON Semiconductor is a high-performance, hex half-bridge driver designed to efficiently control the current for automotive applications. This advanced integrated circuit (IC) is particularly suitable for driving different loads such as relays, solenoids, DC motors, and stepper motors, making it an ideal solution for a wide range of automotive systems, including powertrain, chassis, and body electronics.

Key Features

  • Hex Half-Bridge Configuration: The NCV7703D2G incorporates six independent half-bridge drivers, providing flexibility and control for multiple output stages.
  • High-Voltage Operation: With an operational voltage range from 5.5V to 28V, this driver IC can handle a broad spectrum of automotive power systems requirements.
  • High Output Current: Capable of delivering up to 1A per channel, the NCV7703D2G can drive robust loads, making it suitable for high-power applications.
  • Protection Features: The IC comes with a suite of protection features, including under-voltage lockout, overcurrent protection, thermal shutdown, and open-load detection, ensuring reliable operation and longevity of the device.
  • Diagnostic Functions: Integrated diagnostic capabilities facilitate detecting and reporting system faults, which is critical for safety-critical automotive applications.
  • Serial Peripheral Interface (SPI): Communication with microcontrollers is made easy through the SPI interface, allowing for precise control and feedback.

Applications

The NCV7703D2G is tailored for automotive environments where efficiency and reliability are paramount. It's used in:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Anti-lock Braking Systems (ABS)
  • Power Steering Systems
  • Active Suspension Systems

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products. The NCV7703D2G adheres to stringent automotive industry standards, including AEC-Q100 qualification for automotive grade components. Additionally, the device supports the company's green product initiative, ensuring compliance with environmental regulations such as RoHS and Pb-Free soldering requirements.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess