EN
  • EN
  • DE

LTC2950IDDB-1#TRMPBF

Part No LTC2950IDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 739520-LTC2950IDDB-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2950-1
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2950IDDB-1#TRMPBF CAD Model

Description

The LTC2950IDDB-1#TRMPBF is a sophisticated push button on/off controller designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This component is engineered to manage the power supply of electronic systems through a simple push button interface, offering a streamlined solution for power control in a variety of applications.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 2.7V to 26.4V, making it versatile for various electronic systems.
  • Adjustable Turn-On and Turn-Off Timer: It includes an adjustable timer that allows users to set the turn-on and turn-off delays, ensuring flexibility in power management.
  • Low Quiescent Current: The LTC2950IDDB-1#TRMPBF boasts a low quiescent current, which is crucial for battery-powered applications where power conservation is essential.
  • Push Button Input with Debounce: The integrated push button input comes with debounce circuitry, providing a clean and reliable operation free from false triggering due to switch bounce.
  • Compact Package: Housed in a small 10-lead DFN package, it occupies minimal board space, which is beneficial for space-constrained applications.

Applications

With its robust feature set, the LTC2950IDDB-1#TRMPBF is an ideal choice for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Embedded systems

Quality and Reliability

Linear Technology ensures that the LTC2950IDDB-1#TRMPBF meets high standards of quality and reliability. The device is available in a tape and reel package, designated by the #TRMPBF suffix, which is suitable for automated assembly processes, thus ensuring efficient manufacturing and reduced production time.

In summary, the LTC2950IDDB-1#TRMPBF is a highly reliable and efficient solution for power management, offering ease of use through a simple push button interface while maintaining a compact form factor and a rich set of features to cater to a broad spectrum of electronic devices.

You May Also Be Interested in

Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1785 $55.8925
11+ $9.1722 $100.8942
17+ $8.8855 $151.0535
24+ $8.5989 $206.3736
31+ $8.3123 $257.6813
41+ $7.4524 $305.5484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 921 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess