EN
  • EN
  • DE

DM74LS157N

Part No DM74LS157N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Quad 2-Line to 1-Line Data Selectors/Multiplexers | IC SELECTOR/MUX QUAD 2-1 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS157
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252364-DM74LS157N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS157N CAD Model

Description

ON Semiconductor DM74LS157N Quad 2-Line to 1-Line Data Selectors/Multiplexers

The ON Semiconductor DM74LS157N represents a high-performance, quad 2-line to 1-line data selectors/multiplexers, designed to select one of two data sources for each output. It is a versatile component used in a variety of digital applications where data routing is essential. This integrated circuit is part of the 74LS series, which is known for its low power consumption and high-speed operation.

The DM74LS157N features four identical units that can multiplex two separate data lines for each unit. It operates with a dual 4-channel configuration, which means it can handle four sets of two inputs to produce four outputs. This IC is particularly useful for implementing Boolean functions, facilitating efficient data management in complex digital systems.

Each multiplexer has its own select input, which determines which of the two inputs will be passed through to the output. Additionally, there is a common enable input that can be used to turn off all the outputs simultaneously, thus placing the outputs in a high-impedance state. This feature is particularly useful when multiple DM74LS157N chips are connected in parallel to prevent bus contention.

Constructed with bipolar technology, the DM74LS157N offers a robust design that ensures reliable operation even in demanding conditions. It is available in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. The chip operates within a supply voltage range of 4.75V to 5.25V, which is typical for LS (Low-power Schottky) TTL (Transistor-Transistor Logic) devices, providing compatibility with other TTL family components.

Key specifications of the DM74LS157N include a typical power dissipation of 19 mW per gate and a propagation delay time of approximately 15 ns, making it a fast and efficient solution for data selection tasks. Its operating temperature range from 0°C to +70°C ensures stable performance across various environmental conditions.

Whether used in multiplexing applications, data routing, or as part of a more complex digital system, the ON Semiconductor DM74LS157N provides a reliable and efficient solution for designers looking to optimize their data handling capabilities.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess