EN
  • EN
  • DE

NCV7546MWTXG

Part No NCV7546MWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196586-NCV7546MWTXG
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian NCV7546MWTXG CAD Model

Description

Introducing the NCV7546MWTXG from ON Semiconductor

The NCV7546MWTXG, crafted by the reputable ON Semiconductor, is a state-of-the-art automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of automotive systems.

Robust Performance and Reliability

At the heart of the NCV7546MWTXG is a powerful ARM® Cortex®-M0 processor, which offers exceptional processing capabilities suitable for a wide range of automotive applications. The device is equipped with a comprehensive set of I/O ports and communication interfaces, making it highly versatile and capable of interfacing with various sensors, actuators, and other electronic components within a vehicle.

Advanced Features

The microcontroller boasts an array of advanced features that set it apart from the competition. These include a robust on-chip memory system, featuring both Flash and RAM, which provides ample storage for complex software applications and real-time data processing. Additionally, the device supports CAN and LIN bus interfaces, essential for vehicle network communications.

Automotive-Grade Quality

As an automotive-grade product, the NCV7546MWTXG meets the stringent quality standards required for vehicle electronics. It operates over an extended temperature range, ensuring reliable performance under various environmental conditions. Furthermore, the device is designed with fail-safe mechanisms and diagnostic capabilities to enhance system safety and facilitate maintenance.

Energy-Efficient Design

ON Semiconductor has engineered the NCV7546MWTXG with energy efficiency in mind. Its low-power operation helps to reduce the overall energy consumption of the vehicle's electronic systems, contributing to better fuel economy and reduced emissions. This makes it an ideal choice for eco-conscious automotive manufacturers looking to develop greener vehicles.

Applications

The versatility of the NCV7546MWTXG allows it to be used in a multitude of automotive applications, including body control modules, gateway modules, and various sensor interfaces. Its robustness and high level of integration make it particularly well-suited for the harsh environments and complex electronic systems found in modern vehicles.

In conclusion, the NCV7546MWTXG from ON Semiconductor is a top-tier microcontroller that offers exceptional performance, reliability, and energy efficiency for automotive applications. Its comprehensive features and automotive-grade design ensure that it can meet the challenges of today's sophisticated vehicle electronics.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1685 $62.0220
28+ $4.2409 $118.7452
43+ $4.1083 $176.6569
59+ $3.9759 $234.5781
76+ $3.8433 $292.0908
101+ $3.4458 $348.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess