EN
  • EN
  • DE

NCV7544MWTXG

Part No NCV7544MWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 12MA 32QFN / Half Bridge (4) Driver General Purpose Power MOSFET 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge (4)
Applications General Purpose
Interface PWM, SPI
Load Type Capacitive and Resistive
Technology Power MOSFET
Current - Output / Channel 12mA
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 7V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Over/Under Voltage
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCV7544
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345280-NCV7544MWTXG
Ultra Librarian 3D Model Ultra Librarian NCV7544MWTXG CAD Model

Description

Product Overview: NCV7544MWTXG from ON Semiconductor

The NCV7544MWTXG is a high-performance, automotive-grade integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust device is specifically engineered to meet the stringent requirements of the automotive industry, offering exceptional reliability and functionality in a variety of automotive applications.

Key Features

  • High Integration: The NCV7544MWTXG integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Automotive Grade: Designed to withstand the harsh conditions of automotive environments, this device is qualified for use in high-temperature and high-stress applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the NCV7544MWTXG offers low power consumption, making it ideal for battery-powered systems.
  • Durability: ON Semiconductor's commitment to quality ensures that the NCV7544MWTXG is built to last, with a robust construction that can handle the wear and tear of everyday use in automotive settings.
  • Advanced Protection: The device includes built-in protection features such as over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring safe operation under adverse conditions.

Applications

The NCV7544MWTXG is versatile and can be used in a range of automotive applications, including but not limited to:

  • Body Control Modules
  • Central Locking Systems
  • Lighting Control
  • Window Lift and Sunroof Control
  • Engine Management Systems

Technical Specifications

With a commitment to providing detailed information for engineers and designers, the NCV7544MWTXG comes with comprehensive technical specifications, including electrical characteristics, pin configurations, package details, and environmental compliance information.

Support and Resources

ON Semiconductor offers extensive support and resources for the NCV7544MWTXG, including datasheets, application notes, design tools, and technical assistance from their team of experts. This ensures that integrating the NCV7544MWTXG into your automotive solutions is a smooth and supported process.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8567 $50.1371
32+ $3.1645 $101.2640
49+ $3.0656 $150.2144
68+ $2.9667 $201.7356
88+ $2.8678 $252.3664
117+ $2.5712 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess