EN
  • EN
  • DE

LV51140T-TE-F-E

Part No LV51140T-TE-F-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT CMOS 1CELL LITHIUM-ION / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV51140
Standard Package 1,401 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880304-LV51140T-TE-F-E
Ultra Librarian 3D Model Ultra Librarian LV51140T-TE-F-E CAD Model

Description

The LV51140T-TE-F-E is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of ON Semiconductor's extensive portfolio of automotive-grade products, specifically engineered to meet the rigorous demands of the automotive industry. The LV51140T-TE-F-E is designed to deliver efficient power management within automotive applications, ensuring reliability and performance under a range of operating conditions.

Key Features

  • Voltage Regulation: The device provides precise voltage regulation, which is crucial for maintaining stable operation of automotive electronics, such as infotainment systems, sensors, and control units.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system it is part of from potential damage due to overheating.
  • High Durability: The LV51140T-TE-F-E is constructed to withstand the harsh environments typically found in automotive applications, including exposure to high temperatures, vibration, and moisture.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to reduce energy consumption, which can lead to improved fuel economy in automotive applications.

Applications

The LV51140T-TE-F-E is versatile and can be used in a variety of automotive applications. Its robust design makes it suitable for:

  • Power supply circuits
  • Engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Automotive lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LV51140T-TE-F-E is no exception, and it is manufactured to meet the stringent quality standards required for automotive components. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that they can endure the operational stresses encountered in vehicle applications.

Environmental Compliance

ON Semiconductor also prioritizes environmental responsibility. The LV51140T-TE-F-E is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability, limiting the use of hazardous materials in its production.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1144 $50.3360
1,065+ $0.0939 $100.0035
1,650+ $0.0910 $150.1500
2,275+ $0.0880 $200.2000
2,940+ $0.0851 $250.1940
3,935+ $0.0763 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,083 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess