EN
  • EN
  • DE

UBA2013T/N3

Part No UBA2013T/N3
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CONTROL BALLAST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 213638-UBA2013T/N3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2013T/N3 CAD Model

Description

Product Overview: UBA2013T/N3 - NXP

The UBA2013T/N3 is a cutting-edge solution from NXP Semiconductors, designed to cater to the growing demands of high-efficiency lighting systems. This versatile integrated circuit (IC) is specifically tailored for electronic lamp ballasts used in fluorescent lighting applications, which are widely used in both residential and commercial settings.

Key Features

  • High Voltage: The UBA2013T/N3 operates at a high supply voltage range, making it suitable for various lighting applications that require a robust performance.
  • Frequency Control: It includes a half-bridge control with a variable frequency to ensure optimal driving of the fluorescent lamps, contributing to the extended lifespan of the lighting system.
  • Power Efficiency: Designed with energy efficiency in mind, this IC helps in reducing power consumption, thereby lowering electricity costs and contributing to a greener environment.
  • Protection Features: The device comes equipped with multiple protection features such as overvoltage, undervoltage, and overtemperature protection, ensuring the safety and reliability of the lighting system.

Applications

The UBA2013T/N3 is ideal for a range of fluorescent lighting applications including:

  • TL, PL, and CFL lamps
  • High-intensity discharge lamps
  • Dimmable and non-dimmable lighting fixtures

Technical Specifications

Some of the technical specifications of the UBA2013T/N3 include:

  • Supply voltage: Up to 600V
  • Operating frequency: 20kHz to 300kHz
  • Package: SO16

Conclusion

The UBA2013T/N3 from NXP Semiconductors is a robust and efficient solution for modern fluorescent lighting systems. Its high voltage capability, frequency control, and power efficiency make it a valuable component for manufacturers and designers looking to create advanced lighting solutions. With its comprehensive protection features and suitability for a wide range of applications, the UBA2013T/N3 is a testament to NXP's commitment to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.4008 $116.2320
450+ $0.3881 $174.6450
620+ $0.3754 $232.7480
800+ $0.3627 $290.1600
1,065+ $0.3257 $346.8705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess