EN
  • EN
  • DE

NCV70627MW002R2G

Part No NCV70627MW002R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLR 5.5-29V 32QFN / Bipolar Motor Driver Power MOSFET Serial 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC -
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Serial
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications Automotive
Current - Output -
Voltage - Supply 5.5V ~ 29V
Voltage - Load 5.5V ~ 29V
Temperature Range - Operating -40°C ~ 160°C (TJ)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCV70627
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000 pcs
Win Source Part Number 1383023-NCV70627MW002R2G
Ultra Librarian 3D Model Ultra Librarian NCV70627MW002R2G CAD Model

Description

The NCV70627MW002R2G from ON Semiconductor is a cutting-edge automotive-grade microcontroller designed to meet the rigorous standards of modern vehicle applications. This high-performance product is tailored to deliver robust performance, exceptional reliability, and a wide range of features that make it an ideal choice for automotive control units.

Key Features

  • High Integration: The NCV70627MW002R2G integrates advanced features into a single chip, reducing the need for multiple components and saving space on the PCB.
  • Automotive Grade: Designed to withstand harsh automotive environments, it meets the AEC-Q100 standard for automotive reliability.
  • Low Power Consumption: With its power-saving modes, it ensures reduced power consumption, which is critical for battery-operated systems within vehicles.
  • Robust Communication Protocols: It supports various communication protocols essential for automotive applications, such as CAN, LIN, and SPI, facilitating easy integration into vehicle networks.

Applications

The NCV70627MW002R2G is versatile and can be employed in a wide range of automotive applications. Some of the primary uses include:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Engine Control Units
  • Powertrain Systems
  • Vehicle Networking

Technical Specifications

ON Semiconductor has equipped the NCV70627MW002R2G with technical specifications that ensure top-notch performance:

  • Supply Voltage Range: Optimized for automotive power systems
  • Operating Temperature Range: Suitable for extreme automotive temperature conditions
  • Package: Available in a compact package that is ideal for space-constrained applications

Quality and Support

ON Semiconductor provides comprehensive technical support for the NCV70627MW002R2G, including detailed datasheets, application notes, and design resources. The product is manufactured with a commitment to quality, ensuring that it meets the stringent demands of automotive industry standards.

For developers and engineers looking for a microcontroller that offers both performance and reliability, the NCV70627MW002R2G from ON Semiconductor is an excellent choice that stands up to the challenges of the automotive environment.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess