EN
  • EN
  • DE

1.5KE47ARL4G

Part No 1.5KE47ARL4G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 40.2VWM 64.8VC AXIAL / 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series Mosorb™
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40.2V
Voltage - Breakdown (Min) 44.7V
Voltage - Clamping (Max) @ Ipp 64.8V
Current - Peak Pulse (10/1000µs) 23.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package Axial
Base Product Number 1.5KE
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1356479-1.5KE47ARL4G
Ultra Librarian 3D Model Ultra Librarian 1.5KE47ARL4G CAD Model

Description

ON Semiconductor 1.5KE47ARL4G Transient Voltage Suppressor Diode

The ON Semiconductor 1.5KE47ARL4G is a robust transient voltage suppressor diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by external events such as lightning or electrostatic discharge. This high-quality component is a vital safeguard for a wide range of applications, including industrial systems, communication devices, automotive electronics, and consumer products.

Key Features

  • Peak Pulse Power Dissipation: The 1.5KE47ARL4G has an impressive peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which ensures reliable protection against high energy transients.
  • Breakdown Voltage: It features a standoff voltage of 47.8 volts, providing a buffer zone before the transient voltage reaches a critical level that could damage the circuit.
  • Clamping Voltage: With a clamping voltage of 64.8 volts, this diode can effectively clamp overvoltage transients, preventing them from reaching and potentially harming sensitive circuit components.
  • Reverse Leakage Current: Exhibiting a low leakage current of less than 1 μA above 10V, the 1.5KE47ARL4G ensures minimal power loss under normal operation.
  • Response Time: The device boasts an extremely fast response time, typically less than 1 picosecond from 0 volts to BV min, providing immediate protection from transient events.

Construction and Reliability

The 1.5KE47ARL4G is constructed with high-reliability glass passivated junctions, providing a barrier against impurities and ensuring stable performance over time. The axial-lead package allows for easy integration into a variety of circuit designs, and its robust construction is designed to withstand harsh environmental conditions.

Compliance and Certification

This TVS diode is RoHS compliant, ensuring that it meets the latest environmental standards by excluding hazardous substances. It is also certified by various industry standards, which testifies to its safety and reliability.

Applications

  • Industrial Systems
  • Communication Devices
  • Automotive Electronics
  • Consumer Electronics
  • Power Supply Protection

The ON Semiconductor 1.5KE47ARL4G is an essential component for designers and engineers looking to enhance the durability and reliability of their electronic systems against voltage transients. Its combination of high power dissipation, fast response time, and robust construction make it an excellent choice for transient voltage suppression needs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess