EN
  • EN
  • DE

NCV2250SN2T1G

Part No NCV2250SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 20pA @ 5V
Current - Output (Typ) 48mA
Current - Quiescent (Max) 200µA
CMRR, PSRR (Typ) 81dB CMRR, 88dB PSRR
Propagation Delay (Max) 64ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Base Product Number NCV2250
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1321103-NCV2250SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV2250SN2T1G CAD Model

Description

ON Semiconductor NCV2250SN2T1G Voltage Supervisor IC

The NCV2250SN2T1G is a precision voltage supervisor IC designed by ON Semiconductor to provide a reliable solution for system voltage monitoring and reset functions. This compact device is specifically engineered to safeguard sensitive electronics by monitoring the supply voltage and ensuring it remains within specified thresholds, thus preventing potential damage from under-voltage conditions.

Key Features:

  • Voltage Threshold Accuracy: The NCV2250SN2T1G offers a precise voltage threshold accuracy of ±1.5%, ensuring dependable monitoring and protection for your system.
  • Low Power Consumption: With its low current consumption of 8 µA, this voltage supervisor is an ideal choice for battery-operated and low-power applications.
  • Reset Time Delay: It features a built-in delay time which is programmable, allowing designers to customize the reset assertion time to meet specific system requirements.
  • Operating Voltage Range: The device operates over a wide voltage range from 1.0 V to 5.5 V, accommodating a variety of power supply configurations.
  • Temperature Range: The NCV2250SN2T1G is designed to perform reliably in a broad temperature range, from -40°C to 125°C, making it suitable for harsh environments.
  • Output Configuration: It provides an active-low, open-drain reset output, which ensures compatibility with a wide range of microcontrollers and other digital systems.
  • Small Footprint: Housed in a compact 5-TSOP package, this voltage supervisor IC occupies minimal board space, which is critical for space-constrained applications.
  • Automotive Qualified: This component is automotive qualified, making it an excellent choice for use in vehicle electronics where reliability and performance are paramount.

Applications:

  • Automotive systems
  • Microcontroller power monitoring
  • Portable and battery-powered equipment
  • Industrial control systems
  • Computing and data storage systems

The NCV2250SN2T1G from ON Semiconductor is a robust and reliable solution for system designers looking to enhance the resilience and stability of their electronic products. With its precision voltage monitoring, low power consumption, and automotive qualification, it stands out as a versatile component suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4155 $51.9375
295+ $0.3409 $100.5655
455+ $0.3302 $150.2410
630+ $0.3196 $201.3480
810+ $0.3089 $250.2090
1,085+ $0.2770 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess