EN
  • EN
  • DE

NCV1009DR2G

Part No NCV1009DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 2.5 Volt Reference | IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.32%
Temperature Coefficient 15ppm/°C Typical
Current - Cathode 400μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number NCV1009
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 060101-NCV1009DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV1009DR2G CAD Model

Description

Product Overview: NCV1009DR2G

The NCV1009DR2G is a high-performance, precision operational amplifier (op-amp) manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically designed to meet the rigorous demands of automotive and industrial applications, ensuring reliability and efficiency in challenging environments.

Key Features

  • Automotive Grade: The NCV1009DR2G is AEC-Q100 qualified, making it suitable for automotive applications where extreme temperature and reliability are a concern.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of the signal processing and makes it ideal for precision applications.
  • Wide Supply Range: This op-amp operates over a broad supply voltage range, accommodating various automotive and industrial power supply standards.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring excellent performance for feedback control systems and fast signal processing tasks.
  • Temperature Range: It is designed to operate over a wide temperature range, maintaining stability and performance under extreme conditions.
  • Package: The NCV1009DR2G is available in a compact SOIC-8 package, which is space-efficient and suitable for high-density circuit designs.

Applications

The operational amplifier is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Sensor interfaces
  • Analog signal conditioning
  • Data acquisition systems
  • Power supply control circuits
  • Industrial process controls

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that comply with global environmental standards. The NCV1009DR2G is not only AEC-Q100 qualified but also adheres to the RoHS directive, ensuring that it is free from hazardous substances and suitable for eco-friendly applications.

In conclusion, the NCV1009DR2G from ON Semiconductor is a robust, precise, and versatile operational amplifier that meets the stringent requirements of automotive and industrial markets, delivering exceptional performance and reliability.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8598 $51.5880
145+ $0.7055 $102.2975
220+ $0.6835 $150.3700
305+ $0.6614 $201.7270
395+ $0.6394 $252.5630
525+ $0.5732 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,186 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess