EN
  • EN
  • DE

NCS5650MNTXG

Part No NCS5650MNTXG
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20QFN / Telecom IC PLC Line Driver 20-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Function PLC Line Driver
Number of Circuits 2
Voltage - Supply 6V ~ 12V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number NCS5650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCS5650MNTXG-ONTR,NCS5650MNTXGOSDKR,ONSONSNCS5650MNTXG,NCS5650MNTXGOSTR,NCS5650MNTXG-ND,NCS5650MNTXGOSCT
Standard Package 3,000
Win Source Part Number 1028411-NCS5650MNTXG
Ultra Librarian 3D Model Ultra Librarian NCS5650MNTXG CAD Model

Description

Introducing the NCS5650MNTXG from ON Semiconductor

The NCS5650MNTXG is a high-performance, low-power operational amplifier (op-amp) designed by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is part of ON Semiconductor's extensive portfolio of analog ICs and is tailored for applications that require a balance between power efficiency and operational excellence.

Key Features

  • Low Distortion: The NCS5650MNTXG boasts a low distortion profile, making it an ideal choice for audio applications and signal conditioning in high-fidelity systems.
  • High Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring that signals are amplified without significant loss of detail.
  • Low Noise: The device exhibits low noise characteristics, which is critical for precision applications where signal integrity is paramount.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying design and reducing the complexity of the power supply architecture.
  • Robust Output Drive: The NCS5650MNTXG can drive capacitive loads effectively, which is essential for various filtering applications and for driving longer cables.

Applications

The versatile nature of the NCS5650MNTXG makes it suitable for a diverse range of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Industrial Process Controls
  • Analog to Digital Converters (ADCs)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NCS5650MNTXG is no exception, and it is manufactured in state-of-the-art facilities, ensuring that each unit meets ON Semiconductor's stringent requirements for performance and longevity.

Whether you're designing a high-end audio system, a sophisticated industrial control module, or any application in between, the NCS5650MNTXG from ON Semiconductor offers the performance and reliability needed to excel in demanding environments.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,950 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess