EN
  • EN
  • DE

NCS5000SNT1G

Part No NCS5000SNT1G
Manufacturer ON Semiconductor
Catalog RF Detectors
Description IC DETECTOR RF SCHOTTKY 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 100MHz to 2GHz
RF Type Cellular, GSM, DCS, PCS
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 300μA
Case / Package 6-TSOP
Win Source Part Number 1082459-NCS5000SNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS5000SNT1G CAD Model

Description

ON Semiconductor NCS5000SNT1G: A High-Performance Operational Amplifier

The NCS5000SNT1G from ON Semiconductor is a state-of-the-art operational amplifier designed for applications requiring high precision and low power consumption. This component is well-suited for a wide range of applications, including sensor interfaces, active filtering, and audio processing. Its compact SOT-23 package makes it ideal for space-constrained applications, while still offering robust performance and reliability.

The NCS5000SNT1G boasts a low input offset voltage and a wide bandwidth, ensuring accurate signal amplification with minimal distortion. This operational amplifier operates over a wide supply voltage range, accommodating various electronic systems and simplifying power supply design. It is also characterized by a low input bias current, which is critical for high-impedance sensor applications and precision instrumentation.

With a high gain bandwidth product and a fast slew rate, the NCS5000SNT1G can handle rapidly changing signals, making it an excellent choice for high-speed data acquisition systems and communication equipment. Additionally, its low noise performance is essential for applications where signal integrity is paramount, such as medical devices and measurement equipment.

ON Semiconductor has designed the NCS5000SNT1G with features that ensure stability and ease of use. The operational amplifier includes built-in ESD protection, safeguarding the device from electrostatic discharges during handling and operation. Furthermore, it is optimized for low-voltage operation, which is beneficial for battery-powered devices and portable electronics.

For designers looking for a reliable and high-performing operational amplifier, the NCS5000SNT1G from ON Semiconductor is an excellent choice. It offers the perfect blend of performance, size, and power efficiency, ensuring that your electronic designs are both innovative and practical.

Key Features:

  • Low input offset voltage
  • Wide bandwidth for accurate signal processing
  • Operates over a wide supply voltage range
  • Low input bias current suitable for high-impedance applications
  • High gain bandwidth product and fast slew rate for high-speed applications
  • Low noise performance for applications requiring signal integrity
  • Compact SOT-23 package ideal for space-limited designs
  • Built-in ESD protection for enhanced device reliability
  • Optimized for low-voltage operation, perfect for portable devices

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess