The NCS2300MUTBG is a high-performance, precision operational amplifier from ON Semiconductor. This op-amp is designed to offer a balance of low power consumption and high accuracy, making it an excellent choice for a wide array of applications including sensor interfacing, portable devices, and other analog circuits where power efficiency is crucial.
Key Features
- Low Power Consumption: The NCS2300MUTBG is optimized for low-power operations, which is essential for battery-powered devices and applications where power efficiency is a priority.
- High Precision: With its precision performance, this op-amp provides excellent input offset voltage and gain accuracy, ensuring reliable and consistent signal amplification.
- Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
- Stable Operation: The device is designed for stability and robustness, ensuring reliable performance over a wide range of operating conditions.
- Compact Packaging: Housed in a small footprint package, the NCS2300MUTBG is ideal for space-constrained applications.
Applications
The operational amplifier is suitable for a diverse range of applications, including:
- Portable and battery-powered devices
- Sensor signal conditioning
- Medical instrumentation
- Analog filters
- Data acquisition systems
Product Specifications
Parameter
Value
Supply Voltage Range
2.1V to 5.5V
Input Offset Voltage
Typically 0.5 mV
Operating Temperature Range
-40°C to +125°C
Package Type
UTDFN-6
The NCS2300MUTBG from ON Semiconductor is an excellent choice for designers who need a reliable, low-power, and precise operational amplifier for their next project.