EN
  • EN
  • DE

LC823425-12G-H

Part No LC823425-12G-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Function Audio Processor
Applications Audio Systems
Number of Channels 1
Interface PCM
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting Type Surface Mount
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number LC823
Standard Package 450 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176870-LC823425-12G-H
Ultra Librarian 3D Model Ultra Librarian LC823425-12G-H CAD Model

Description

The LC823425-12G-H is a cutting-edge audio processing integrated circuit (IC) developed by ON Semiconductor, a leader in the semiconductor industry. This innovative component is designed to provide a high-quality audio experience for a variety of consumer electronics, including portable audio devices, wireless speakers, and digital audio systems.

Key Features

  • High-Performance Audio Processing: The LC823425-12G-H offers advanced audio processing capabilities, ensuring crystal-clear sound quality for the end-user.
  • Low Power Consumption: With a focus on energy efficiency, this IC is optimized for low power consumption, making it ideal for battery-operated devices.
  • Flexible Audio Formats: It supports a wide range of audio formats, providing versatility in audio playback and recording applications.
  • Integrated Digital Signal Processor (DSP): The built-in DSP allows for complex audio algorithms and processing, enabling features like noise reduction and echo cancellation.

Applications

The LC823425-12G-H is suitable for a broad spectrum of audio applications, including but not limited to:

  • Portable audio players
  • Wireless speakers
  • Smart home audio devices
  • Automotive audio systems
  • Soundbars and home theater systems

Technical Specifications

Parameter Value
Supply Voltage Varies by application
Operating Temperature -40°C to +85°C
Package BGA
Audio Format Support MP3, AAC, WMA, FLAC, and more

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC823425-12G-H is manufactured under strict quality control measures to ensure reliability and performance in demanding audio applications.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $9.6370
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess