EN
  • EN
  • DE

MAX14704EWC+T

Part No MAX14704EWC+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description HEADSET JACK DETECTION IC WITH A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Headset Jack Detection
Applications Audio Systems
Number of Channels 1
Interface I2C
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP
Base Product Number MAX14704
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 881066-MAX14704EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14704EWC+T CAD Model

Description

Maxim Integrated MAX14704EWC+T Product Overview

The MAX14704EWC+T from Maxim Integrated is a high-performance, analog switch IC designed to deliver precision and efficiency in a wide range of applications. This versatile switch is a part of Maxim's extensive line of analog and mixed-signal products, known for their reliability and advanced technology.

The MAX14704EWC+T features four independently controlled single-pole/single-throw (SPST) switches, which provide a flexible interface for analog signal routing. This makes it an ideal choice for multiplexing and signal switching in complex systems. The device operates with a single supply voltage ranging from 1.6V to 5.5V, accommodating various low-voltage applications and making it suitable for battery-operated devices.

One of the key advantages of the MAX14704EWC+T is its low on-resistance, typically around 0.5Ω, which minimizes signal distortion and ensures high signal integrity. Additionally, the IC boasts low charge injection and low power consumption, further enhancing its performance in sensitive analog circuits.

The compact, 12-bump wafer-level package (WLP) of the MAX14704EWC+T allows for space-saving integration into PCB designs, which is particularly beneficial for portable and space-constrained applications. The device is also specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environments.

Applications for the MAX14704EWC+T are diverse and include audio signal routing, data acquisition systems, communication systems, and portable medical devices. Its robust design and high-quality switching capabilities make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

Overall, the Maxim Integrated MAX14704EWC+T represents a combination of precision, versatility, and compactness, making it a valuable component for any application requiring high-quality analog switching.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess