Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 397027-TWL1101
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL1101 CAD Model

Description

Product Overview: Texas Instruments TWL1101

The Texas Instruments TWL1101 is a highly integrated circuit designed to meet the demanding needs of power management applications. It is a versatile solution that caters to a wide range of electronic devices, ensuring efficient power distribution and control. With its advanced features and reliable performance, the TWL1101 is an essential component for modern electronics where power efficiency is paramount.

Key Features

  • Multiple Output Channels: The TWL1101 offers several regulated power outputs, providing flexibility in powering various components of an electronic system.
  • High-Efficiency Operation: Designed with energy efficiency in mind, the TWL1101 ensures minimal power loss during operation, contributing to extended battery life in portable devices.
  • Programmable Voltage Levels: Users can program the output voltages to meet the specific requirements of their application, allowing for a customized power solution.
  • Integrated Sequencing: The device includes an intelligent sequencing feature, enabling the correct power-up and power-down sequences for safe operation.
  • Thermal Protection: With built-in thermal protection, the TWL1101 prevents overheating and potential damage to both the chip and the host device.

Applications

The TWL1101 is suited for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units
  • Digital Cameras

Technical Specifications

For engineers and designers considering the TWL1101 for their projects, the following technical specifications provide insight into its capabilities:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

The Texas Instruments TWL1101 stands out as a robust and flexible power management solution that can adapt to various electronic designs, ensuring devices run efficiently and reliably.

You May Also Be Interested in

Infineon Technologies
IC FILTER/ESD PROT WLP-8-6 / Audio Channel
Need more? Email Us
ECAD model for BGF113E6328XTSA1
Texas Instruments
IC VOICE BAND AUDIO PROC 32-TQFP
Lowest to $6.7020
ECAD model for TWL1103TPBSQ1
Texas Instruments
Need more? Email Us
ECAD model for TWL1101-8AT
Cirrus Logic Inc.
192 kHz Digital Audio Interface Transmitter
Lowest to $2.8422
ECAD model for CS8406-DZZ
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $1.3111
ECAD model for LC78616PE-6D02-H
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 6CSP
Need more? Email Us
ECAD model for AAP149BS-M6B-G-LF-TR
Texas Instruments
4-Channel, Asynchronous Sample Rate Converter
Lowest to $24.8230
ECAD model for SRC4184IPAG
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for HA12229F-E
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0323 $56.4522
34+ $3.3086 $112.4924
53+ $3.2051 $169.8703
73+ $3.1017 $226.4241
94+ $2.9984 $281.8496
125+ $2.6882 $336.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention