EN
  • EN
  • DE

NCS2200SN1T1

Part No NCS2200SN1T1
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series NCS2200
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Base Product Number NCS2200
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647826-NCS2200SN1T1
Ultra Librarian 3D Model Ultra Librarian NCS2200SN1T1 CAD Model

Description

ON Semiconductor NCS2200SN1T1 Voltage Comparator

The ON Semiconductor NCS2200SN1T1 is a precision voltage comparator designed to deliver fast and reliable performance for a wide array of applications. This device is engineered to offer a perfect balance between power consumption and speed, making it an ideal choice for portable and battery-powered devices that require efficient power management.

Key Features

  • Low Power Consumption: With its design optimized for low power consumption, the NCS2200SN1T1 is suitable for energy-sensitive applications, ensuring extended battery life without compromising on performance.
  • High Speed: The comparator boasts a propagation delay typically under 7 ns, providing quick response times that are crucial for high-speed signal processing tasks.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.65V to 5.5V, offering versatility for various circuit designs and compatibility with both 3.3V and 5V systems.
  • Open-Drain Output: The device features an open-drain output stage that allows for wired-OR configurations and facilitates interfacing with different logic levels.
  • Push-Pull Output Configuration: Additionally, the NCS2200SN1T1 can be configured in a push-pull output configuration, providing flexibility in output stage design.
  • Small Package Size: Housed in a space-saving 5-pin TSOP package, the NCS2200SN1T1 is suitable for compact PCB layouts where space is at a premium.

Applications

The NCS2200SN1T1 is a versatile component that can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation
  • Relay drivers
  • Logic voltage translation
  • Portable and handheld equipment

With its combination of low power operation, high-speed performance, and small package size, the ON Semiconductor NCS2200SN1T1 voltage comparator is a reliable and efficient solution for designers looking to improve the performance of their electronic systems while maintaining stringent power budgets.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3464 $116.0440
520+ $0.3356 $174.5120
715+ $0.3247 $232.1605
920+ $0.3139 $288.7880
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess