Introducing the BZX84J-C12 Voltage Regulator Diode by NXP Semiconductors
The BZX84J-C12 is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive line of Zener diodes, which are widely recognized for their reliability and precision in voltage regulation applications.
Key Features
- Nominal Zener Voltage: 12V with a tolerance of ±5%, providing a stable reference voltage for various electronic circuits.
- Power Dissipation: Capable of dissipating up to 550mW of power, making it suitable for a wide range of power management applications.
- Package: The BZX84J-C12 comes in a small and surface-mountable SOD-323F package, which is ideal for space-constrained applications.
- Operating Temperature Range: This Zener diode operates effectively within a temperature range of -65°C to +150°C, ensuring performance under extreme conditions.
- Low Leakage Current: Exhibits low leakage current characteristics, enhancing the overall efficiency of the device.
Applications
The BZX84J-C12 is versatile and can be used in a variety of applications, including:
- Voltage stabilization for sensitive electronics
- Power supply management in consumer electronics
- Overvoltage and transient voltage protection
- Reference voltage in analog-to-digital converters (ADCs)
- Switching power supplies and voltage regulators
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84J-C12 is no exception, as it is manufactured in facilities that are certified to industry-leading quality management systems. With its robust design and precise voltage regulation, this Zener diode is an excellent choice for designers looking for a reliable voltage reference solution.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.