EN
  • EN
  • DE
  • IT

NCP81236AMNTXG

Part No NCP81236AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description NCP81236 - IMVP8 CPU, THREE RAIL  /  Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Series *
Package Bulk
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-NCP81236AMNTXG-488
Standard Package 1
Win Source Part Number 1081848-NCP81236AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81236AMNTXG CAD Model

Description

ON Semiconductor NCP81236AMNTXG Power Management IC

The NCP81236AMNTXG is a cutting-edge power management integrated circuit (PMIC) from ON Semiconductor, designed to provide efficient, reliable power control in a compact package. This high-performance PMIC is particularly suitable for applications requiring precise voltage regulation and power sequencing, such as computing, telecommunication, and consumer electronics where performance and energy efficiency are critical.

This device is a multifunctional controller that integrates a range of features to enhance system stability and performance. It boasts an adaptive on-time pulse width modulation (PWM) controller that enables fast transient response, which is essential for maintaining voltage stability under varying load conditions. This technology ensures that devices powered by the NCP81236AMNTXG can operate smoothly and reliably, even in the most demanding situations.

The NCP81236AMNTXG is equipped with a range of protective features to safeguard the system it powers. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD). These protective mechanisms contribute to the longevity and durability of both the PMIC and the system it controls, by preventing damage that could be caused by abnormal operating conditions.

ON Semiconductor has designed the NCP81236AMNTXG with efficiency in mind. The device operates with a high level of energy efficiency, which not only helps reduce power consumption but also minimizes heat generation—a critical factor in maintaining the overall health of electronic systems. This efficiency is further enhanced by its low quiescent current, making it an excellent choice for battery-powered applications where maximizing battery life is paramount.

The NCP81236AMNTXG comes in a compact, lead-free 52-pin QFN package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of board space, enabling designers to create more compact and integrated designs without compromising on power management capabilities.

In summary, the NCP81236AMNTXG from ON Semiconductor represents a highly integrated and efficient solution for advanced power management requirements. Its combination of fast transient response, protective features, and energy efficiency makes it a top choice for engineers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess