EN
  • EN
  • DE

NCP81085MTTXG

Part No NCP81085MTTXG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description HIGH PERFORMANCE DUAL MOSFET GAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side and Low-Side
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.7V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 200 V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 9-WDFN Exposed Pad
Supplier Device Package 9-WDFN (4x5)
Base Product Number NCP81085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372528-NCP81085MTTXG
Ultra Librarian 3D Model Ultra Librarian NCP81085MTTXG CAD Model

Description

Introducing the NCP81085MTTXG from ON Semiconductor

The NCP81085MTTXG is a high-performance, dual-phase digital multiphase controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically engineered for powering high-current, high-performance applications such as CPUs, GPUs, and memory in computing and telecommunication devices. With its robust design and cutting-edge technology, the NCP81085MTTXG ensures efficient power management and reliable operation for today's demanding electronics.

Key Features

  • Digital Multiphase Control: This device employs a digital control loop for precise voltage regulation, enabling optimal performance and power efficiency.
  • Dual-Phase Operation: With dual-phase operation, the NCP81085MTTXG can effectively handle high current loads while maintaining stability and reducing thermal hotspots.
  • Integrated Gate Drivers: The controller includes integrated high-side and low-side gate drivers, providing a compact solution that reduces system complexity and enhances overall reliability.
  • Flexible Phase Configuration: It supports scalable phase configurations, allowing for the addition of phases to meet the requirements of various applications and power levels.
  • I2C/PMBus Interface: An I2C/PMBus-compatible interface is incorporated for advanced monitoring, control, and configuration, facilitating intelligent power management and system diagnostics.

Performance and Efficiency

The NCP81085MTTXG is designed to deliver exceptional performance with its fast transient response, ensuring that the power supply can quickly adapt to load changes. This is critical in maintaining the stability of high-speed processors and memory modules that experience rapid shifts in power demand. Moreover, the controller's high efficiency reduces power loss and improves thermal management, contributing to enhanced system longevity.

Applications

With its versatile capabilities, the NCP81085MTTXG is ideal for a wide range of applications. It is particularly suited for powering the core voltage of high-performance CPUs in desktops, servers, and gaming consoles, as well as GPUs in graphic cards and workstations. Additionally, it can also be used in networking equipment and data storage systems that require efficient and reliable power delivery.

ON Semiconductor's NCP81085MTTXG is a testament to the company's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. Its integration of performance, efficiency, and advanced features make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2691 $52.1893
54+ $1.8619 $100.5426
84+ $1.8037 $151.5108
115+ $1.7455 $200.7325
149+ $1.6873 $251.4077
199+ $1.5128 $301.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess