EN
  • EN
  • DE

NCP81081MNTWG

Part No NCP81081MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER/MOSFET 40-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name NCP81081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928936-NCP81081MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP81081MNTWG CAD Model

Description

ON Semiconductor NCP81081MNTWG Overview

The ON Semiconductor NCP81081MNTWG is a high-performance, dual-channel synchronous buck gate driver that is engineered to meet the rigorous demands of modern computing and telecommunication applications. This efficient and reliable driver IC is ideal for managing the power supply in systems that require low-voltage, high-density power solutions.

Designed to operate over a wide input voltage range, the NCP81081MNTWG is capable of driving two N-channel power MOSFETs in a synchronous buck converter topology. This allows for a reduction in the number of components required for power conversion and helps to optimize board space, making it a perfect fit for compact and high-performance circuit designs.

Key Features

  • High-Efficiency Power Conversion: The NCP81081MNTWG is optimized for high-frequency operation, which translates into reduced power losses and improved overall efficiency.
  • Adaptive Gate Drive: It features an adaptive non-overlapping gate drive that ensures minimal cross-conduction and maximizes efficiency.
  • Advanced Protection: The device includes under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the system against a wide range of potential faults.
  • Flexible Operation: With its wide input voltage range and adjustable switching frequency, the NCP81081MNTWG can be tailored to a variety of power management tasks.

Applications

The NCP81081MNTWG is suitable for a diverse array of applications, including but not limited to:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Graphics cards and gaming consoles
  • Point-of-load (POL) modules
  • DC-DC converters for embedded systems

With its robust design and versatile features, the ON Semiconductor NCP81081MNTWG gate driver is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its advanced technology ensures that it can easily meet the stringent requirements of today's high-speed, energy-conscious electronic environments.

You May Also Be Interested in

NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8632 $71.4528
8+ $14.6570 $117.2560
13+ $14.1984 $184.5792
17+ $13.7410 $233.5970
22+ $13.2825 $292.2150
30+ $11.9092 $357.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess