EN
  • EN
  • DE

PCA8537AH/Q900/1,5

Part No PCA8537AH/Q900/1,5
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I²S
Digits or Characters 22 Characters, 44 Characters, 352 Elements
Operating Supply Current 200μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 791465-PCA8537AH/Q900/1,5
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8537
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA8537AH/Q900/1,5 CAD Model

Description

The PCA8537AH/Q900/1,5 is a state-of-the-art automotive-grade display driver, expertly designed and manufactured by NXP Semiconductors. This high-quality component is specifically tailored for driving vertical alignment (VA) LCDs, offering exceptional visual performance and reliability for a wide range of automotive applications.

Key Features

  • High-Quality Display: With its ability to drive VA LCDs, the PCA8537AH/Q900/1,5 ensures high contrast and a wide viewing angle, providing an optimal display experience even in challenging lighting conditions.
  • Automotive-Grade: This product is designed to meet the rigorous standards of the automotive industry, ensuring robust performance under extreme conditions, including temperature fluctuations and vibrations.
  • Flexible Interface: The PCA8537AH/Q900/1,5 supports multiple interface options, including I²C-bus and SPI, providing versatility and ease of integration with various automotive systems.
  • Enhanced Safety Features: Integrated safety features such as display memory error detection and watchdog timers contribute to the overall reliability and safety of automotive systems utilizing this display driver.

Applications

The PCA8537AH/Q900/1,5 is ideally suited for a broad range of in-vehicle display applications, including but not limited to:

  • Instrument cluster displays
  • Center console screens
  • Infotainment system displays
  • Climate control readouts
  • Rear-seat entertainment systems

Technical Specifications

The PCA8537AH/Q900/1,5 is built with the following technical specifications that make it a robust choice for automotive manufacturers:

  • Operating Temperature Range: -40°C to +105°C
  • Supply Voltage: 2.7V to 5.5V
  • Display Data RAM: 80 x 40 bits
  • Multiple Display Modes: Binary, Decrement, Normal, and Test

With its advanced capabilities and adherence to automotive standards, the PCA8537AH/Q900/1,5 from NXP is a superior choice for manufacturers looking to enhance the display interfaces of their automotive products.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
NXP / Nexperia
Driver
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4890 $84.9780
4+ $34.8625 $139.4500
6+ $33.7734 $202.6404
8+ $32.6842 $261.4736
10+ $31.5939 $315.9390
13+ $28.3264 $368.2432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess