EN
  • EN
  • DE

NCP5010FCT1G

Part No NCP5010FCT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 500 mW Boost Converter for White LEDs | IC LED DRVR RGLTR DIM 8FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 560mA (Switch)
Frequency 1MHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFBGA, FCBGA
Supplier Device Package 8-FlipChip
Family Part Number NCP5010
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 060011-NCP5010FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5010FCT1G CAD Model

Description

ON Semiconductor NCP5010FCT1G: A Compact and Efficient LED Driver Solution

The NCP5010FCT1G from ON Semiconductor is a high-performance, integrated LED driver designed for driving a single LED or multiple series-connected LEDs in various lighting applications. This compact and efficient IC is ideal for small form factor applications where space is at a premium and energy efficiency is crucial.

With its ability to operate over a wide input voltage range, the NCP5010FCT1G is highly versatile and can be used in portable, battery-powered devices as well as in general LED lighting solutions. It supports a range of input voltages from 3V to 40V, making it suitable for a variety of power sources and ensuring consistent performance even with fluctuating input conditions.

The NCP5010FCT1G provides a constant current output to ensure uniform brightness and color consistency of LEDs, which is critical for applications where high-quality lighting is essential. The output current is programmable via an external resistor, giving designers the flexibility to tailor the driver to their specific LED requirements.

This LED driver features a high switching frequency of up to 1.6 MHz, allowing the use of smaller, lower-cost external components such as inductors and capacitors. This not only reduces the overall bill of materials but also minimizes the footprint of the LED driver solution on the PCB.

For safety and reliability, the NCP5010FCT1G incorporates various protection features, including thermal shutdown, overcurrent, and under-voltage lockout. These protective measures ensure the longevity of the LED driver and the LEDs it powers, safeguarding against potential damage caused by abnormal operating conditions.

The device is offered in a compact, 5-lead TSOP-5 package, which is ideal for space-constrained applications. Its small size, combined with its high efficiency and robust feature set, makes the NCP5010FCT1G an excellent choice for designers looking to create sleek, innovative, and reliable LED lighting solutions.

Overall, the NCP5010FCT1G from ON Semiconductor represents a smart choice for anyone seeking a high-quality, energy-efficient LED driver that balances performance with compactness.

You May Also Be Interested in

Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1584 $72.3168
4+ $29.6685 $118.6740
7+ $28.7422 $201.1954
9+ $27.8147 $250.3323
11+ $26.8872 $295.7592
15+ $24.1060 $361.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess