EN
  • EN
  • DE

NCP4641H033T1G

Part No NCP4641H033T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Wide Input Range, Voltage Regulator | IC REG LINEAR 3.3V 120MA SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.7V at 20mA
Output Current 120mA
Current - Quiescent (Iq) 20μA
PSRR 27dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715587-NCP4641H033T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP4641H033T1G CAD Model

Description

Product Overview: NCP4641H033T1G by ON Semiconductor

The NCP4641H033T1G is a high-performance, low dropout voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and automotive products.

Key Features

  • Output Voltage: The NCP4641H033T1G provides a fixed output voltage of 3.3V, which is suitable for powering a variety of standard digital ICs and microcontrollers.
  • High Accuracy: This voltage regulator offers excellent load and line regulation, ensuring a consistent output despite changes in input voltage or load conditions.
  • Low Dropout: The low dropout feature of the NCP4641H033T1G allows it to continue providing a regulated output voltage even when the input-to-output voltage differential is minimal.
  • Current Capacity: With the ability to supply up to 150mA of output current, this device can support a range of low-power devices and applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Package: The NCP4641H033T1G comes in a compact TSOP-5 package, which is ideal for space-constrained applications.

Applications

The versatility of the NCP4641H033T1G makes it well-suited for an array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for IoT devices
  • Automotive electronics
  • Microcontroller power supply

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the NCP4641H033T1G is manufactured with this in mind. It complies with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring that it meets global environmental standards and is suitable for use in eco-friendly products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess