EN
  • EN
  • DE

MIC5255-2.75BM5-TR

Part No MIC5255-2.75BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.75V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.75V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB to 50dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076911-MIC5255-2.75BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.75BM5-TR CAD Model

Description

MIC5255-2.75BM5-TR Voltage Regulator by Microchip Technology

The MIC5255-2.75BM5-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 2.75V with an input voltage range from 2.7V to 6.0V. This regulator is ideal for battery-powered applications because of its low quiescent current, which extends battery life. The MIC5255-2.75BM5-TR is available in a small SOT-23-5 package, making it suitable for space-constrained applications.

Key Features:

  • Output Voltage: Fixed 2.75V with high accuracy.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low-Dropout: Offers a very low dropout voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • Quiescent Current: Extremely low quiescent current, typically 50µA, which is ideal for portable battery-operated equipment.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection to safeguard the regulator and the load.
  • Package: Supplied in a small footprint SOT-23-5 package, perfect for space-sensitive applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +125°C.

Applications:

The MIC5255-2.75BM5-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular Phones
  • Wireless Communication Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Bluetooth Accessories
  • Portable Media Players

With its combination of features, the MIC5255-2.75BM5-TR is an excellent choice for designers who require a reliable and efficient voltage regulator that occupies minimal board space. Microchip Technology's commitment to quality ensures that this LDO regulator will provide a stable power supply to your sensitive electronic circuits.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3892 $58.3800
365+ $0.3199 $116.7635
560+ $0.3095 $173.3200
770+ $0.3003 $231.2310
1,000+ $0.2899 $289.9000
1,335+ $0.2599 $346.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,304 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess