EN
  • EN
  • DE

NCP4305DMNTWG

Part No NCP4305DMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC DVR SECONDARY SIDE SYNC 8DFN / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number NCP4305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP4305DMNTWG-ND,NCP4305DMNTWGOSTR,NCP4305DMNTWGOSCT,NCP4305DMNTWGOSDKR
Standard Package 4,000
Win Source Part Number 977996-NCP4305DMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP4305DMNTWG CAD Model

Description

ON Semiconductor NCP4305DMNTWG Overview

The NCP4305DMNTWG is a high-performance synchronous rectification controller designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced controller is specifically tailored for switch mode power supplies (SMPS) and is particularly suitable for use in applications such as desktop PCs, servers, televisions, and other consumer electronics that require efficient power conversion.

Key Features

  • High Efficiency: The NCP4305DMNTWG is engineered to enhance efficiency by replacing Schottky diodes with low RDS(on) MOSFETs in the secondary side of SMPS, thereby reducing power losses.
  • Adaptive Gate Drive: It features an adaptive gate drive for optimal MOSFET gating, which helps in minimizing transition losses and improving overall performance.
  • Voltage Modes: This controller supports operation in both forward and flyback voltage modes, providing design flexibility for various power supply architectures.
  • Light Load Operation: The NCP4305DMNTWG can efficiently handle light load conditions, making it ideal for applications that experience significant load variations.
  • Integrated Protections: It includes a range of protection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

With its robust design and efficient power conversion capabilities, the NCP4305DMNTWG is well-suited for a variety of applications, including:

  • Desktop Power Supplies
  • Server and Networking Power Systems
  • Flat Panel Televisions and Monitors
  • Adapters and Chargers

Package and Availability

The NCP4305DMNTWG comes in a compact, environmentally friendly DFN-8 package, which occupies minimal board space and is RoHS compliant. This product is available for order through ON Semiconductor's distribution network, ensuring accessibility for designers and manufacturers worldwide.

In summary, the NCP4305DMNTWG from ON Semiconductor is a highly efficient and versatile synchronous rectification controller that offers excellent performance for a wide range of power supply applications. Its integration of advanced features and protections makes it a reliable choice for enhancing the efficiency and reliability of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess