EN
  • EN
  • DE

NCP3902FCCTBG

Part No NCP3902FCCTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 2:1 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface USB
Voltage - Load 2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 9V ~ 15V
Current - Output (Max) 5A
Rds On (Typ) 95mOhm
Input Type Differential
Features Sleep Mode
Fault Protection Current Limiting, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 20-WLCSP (1.66x2.26)
Package / Case 20-UFBGA, WLCSP
Base Product Number NCP3902
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928834-NCP3902FCCTBG
Ultra Librarian 3D Model Ultra Librarian NCP3902FCCTBG CAD Model

Description

ON Semiconductor NCP3902FCCTBG Product Overview

The NCP3902FCCTBG is a high-performance, integrated circuit designed and manufactured by ON Semiconductor. This advanced power management IC is tailored to meet the rigorous demands of modern electronic devices, offering a blend of efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The NCP3902FCCTBG is engineered to provide high efficiency, which is essential for portable and battery-powered devices, ensuring prolonged battery life and reduced heat generation.
  • Integrated Power MOSFETs: This IC includes built-in power MOSFETs, which simplifies the design and reduces external component count, leading to a more compact and cost-effective power supply solution.
  • Multi-Phase Operation: It supports multi-phase operation, which allows for excellent load transient response and better thermal balance, making it suitable for high-performance applications.
  • Programmable Frequency: The switching frequency is programmable, giving designers the flexibility to optimize the IC for specific applications, balancing performance and electromagnetic interference (EMI).

Applications

The NCP3902FCCTBG is ideal for a wide range of applications, particularly where efficient power management is critical. These applications include:

  • Portable and handheld devices
  • Laptops and notebook computers
  • Networking and telecommunications equipment
  • Server and storage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP3902FCCTBG is no exception. It is built to meet the high standards of performance and reliability that ON Semiconductor's products are recognized for. The device undergoes rigorous testing and quality assurance processes, ensuring that it performs to specifications under various conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the NCP3902FCCTBG conforms to various environmental standards. It is RoHS compliant, minimizing the use of hazardous substances in electronic equipment, and supports the company's green initiatives.

Overall, the NCP3902FCCTBG from ON Semiconductor represents a robust solution for power management challenges, offering designers a reliable and efficient IC that can drive innovation in various electronic products.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess