Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 7.4V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 103096-NCP360MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP360MUTBG CAD Model

Description

The ON Semiconductor NCP360MUTBG is a high-performance USB interface integrated circuit designed for advanced power management applications. This sophisticated IC offers a seamless interface solution for USB power paths, with a focus on portable and battery-powered devices where efficient power management is crucial.

The NCP360MUTBG operates over a wide input voltage range and integrates multiple protective features to ensure the safety and longevity of your USB devices. It is equipped with overvoltage protection (OVP), preventing the connected load from being exposed to damaging voltage levels. Additionally, it features overcurrent protection (OCP), which safeguards the device from excessive current that could lead to overheating or potential failure.

This USB interface IC also includes an under-voltage lockout (UVLO) function, which ensures that the device operates within the safe voltage range, protecting both the load and the IC itself from undervoltage conditions. The NCP360MUTBG is capable of handling up to 1.5A of continuous current, making it suitable for a broad range of USB-powered devices, including smartphones, tablets, and other portable electronics.

The NCP360MUTBG is designed with space-constrained applications in mind, coming in a compact, lead-free, halogen-free 6-pin TSOP package. This small form factor makes it an ideal choice for portable applications where PCB real estate is at a premium. The IC is also characterized by its low on-resistance (R<sub>ON), which contributes to its high efficiency and low power dissipation, further extending the battery life of portable devices.

In summary, the ON Semiconductor NCP360MUTBG USB interface IC is a robust, feature-rich solution that offers advanced power management capabilities for USB interfaces. Its protective features, high current handling, and compact size make it an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their USB-powered devices.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB
Littelfuse Inc.
SIDACTOR BI 90V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38CB
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R
Littelfuse Inc.
4 CH 14A 30V SCR MSOP10
Need more? Email Us
ECAD model for SP725AATG
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
Littelfuse Inc.
SPD MOD 1P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-1P0-R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3585 $57.3600
385+ $0.2942 $113.2670
590+ $0.2850 $168.1500
815+ $0.2759 $224.8585
1,050+ $0.2667 $280.0350
1,410+ $0.2391 $337.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,630 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention