EN
  • EN
  • DE

NCP337DR2G

Part No NCP337DR2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOP-7
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711507-NCP337DR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP337DR2G CAD Model

Description

Introducing the NCP337DR2G from ON Semiconductor

The NCP337DR2G is a high-performance, precision overvoltage protection device designed by ON Semiconductor to safeguard sensitive electronics from harmful voltage spikes and surges. This compact, robust component is an essential part of any circuit where voltage regulation and protection are critical for the longevity and reliability of the application.

Key Features

  • Fast Response Time: The NCP337DR2G is engineered to react quickly to overvoltage events, providing rapid protection and minimizing the risk of damage to the electronic device.
  • Low RDS(on): It boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the system.
  • Adjustable Overvoltage Protection Range: The protection voltage threshold can be adjusted to meet the specific requirements of the application, offering versatility and customization.
  • ESD Protection: Electrostatic discharge protection is built-in, further enhancing the resilience of the device against transient voltage spikes.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for high-density PCB layouts and is ideal for space-constrained applications.

Applications

The NCP337DR2G is suitable for a wide array of applications where voltage regulation and protection are paramount. This includes:

  • Portable electronics such as smartphones and tablets
  • Power supply units
  • Networking devices like routers and switches
  • Computing devices, including laptops and desktops

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP337DR2G is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan. Whether you're designing a new device or looking to upgrade an existing system, the NCP337DR2G offers the protection and performance you need.

In summary, the NCP337DR2G from ON Semiconductor is a versatile, reliable, and efficient solution for overvoltage protection. Its fast response time, low on-resistance, and adjustable protection range make it an excellent choice for engineers and designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess