EN
  • EN
  • DE

LA1781ML-MPB-E

Part No LA1781ML-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC ANALOG CAR RADIO TUNER 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Function AM, FM, Tuner
RF Type AM, FM
Mounting Type Surface Mount
Base Product Number LA1781
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876652-LA1781ML-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1781ML-MPB-E CAD Model

Description

ON Semiconductor LA1781ML-MPB-E Integrated Circuit

The ON Semiconductor LA1781ML-MPB-E is a high-performance integrated circuit designed for advanced electronic applications. This versatile IC is part of ON Semiconductor's extensive range of semiconductor components renowned for their reliability, efficiency, and innovation. The LA1781ML-MPB-E is specifically engineered to meet the rigorous demands of modern electronic systems, delivering optimal performance in a compact package.

The LA1781ML-MPB-E boasts a robust design and is manufactured with precision to ensure consistent operation and longevity. It is typically utilized in applications such as automotive systems, power management, industrial controls, and consumer electronics, where precision and durability are paramount. This integrated circuit is characterized by its excellent power efficiency, which not only prolongs the life of the device it powers but also contributes to energy savings in the overall system.

Key features of the LA1781ML-MPB-E include its wide operating temperature range, allowing it to function reliably in various environmental conditions. This makes it an ideal choice for applications that may be exposed to extreme temperatures. Additionally, the IC incorporates advanced protection features to safeguard against overcurrent, overvoltage, and thermal overload, ensuring the safety and stability of the electronic system.

The LA1781ML-MPB-E comes in a compact surface-mount package, which enables a reduction in the overall size of the electronic device. This is particularly beneficial for applications where space is at a premium. The surface-mount technology (SMT) also allows for more efficient assembly and manufacturing processes, leading to cost savings and faster production times.

ON Semiconductor's commitment to quality is evident in the LA1781ML-MPB-E, with rigorous testing and quality control measures in place to ensure that each IC meets the highest standards. Customers can trust in the reliability and performance of the LA1781ML-MPB-E for their critical applications. With ON Semiconductor's expertise and support, the LA1781ML-MPB-E is a smart choice for designers and engineers looking to enhance the functionality and efficiency of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5606 $75.1212
4+ $30.8189 $123.2756
6+ $29.8556 $179.1336
8+ $28.8923 $231.1384
11+ $27.9291 $307.2201
14+ $25.0404 $350.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess