The NCP303LSN33T1G is a precision micro-power voltage detector designed and manufactured by ON Semiconductor. This compact and efficient component is essential for applications requiring voltage monitoring and battery management. It is specifically engineered to maintain system integrity by monitoring the power supply voltage and ensuring that it remains within acceptable operating limits.
Key Features
- Voltage Threshold: The device features a fixed voltage threshold of 3.3V, making it suitable for a variety of 3.3V powered applications.
- Low Power Consumption: With a quiescent current of typically 0.8 µA, the NCP303LSN33T1G is optimized for battery-powered devices, contributing to extended battery life.
- High Accuracy: It offers a tight threshold accuracy of ±1.5%, ensuring reliable operation and system protection.
- Fast Response Time: The detector responds quickly to under-voltage conditions, providing timely signals to prevent system failure.
- Output Type: The component features an open-drain N-channel output, which allows for a flexible interfacing with other system components.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Package: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
Applications
The NCP303LSN33T1G is versatile and can be used in a wide array of applications, including:
- Portable and battery-powered equipment
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power failure detection
- System power-on reset circuits
Conclusion
With its precise voltage monitoring capabilities and low power consumption, the ON Semiconductor NCP303LSN33T1G voltage detector is an excellent choice for designers looking to enhance system reliability and extend battery life in their electronic products. Its small footprint and high accuracy make it an indispensable component for modern electronic applications requiring efficient power management.