EN
  • EN
  • DE
  • IT

NCP303150MNTWG

Part No NCP303150MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF BRD/LOW PQFN39  /  Half-Bridge, Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel
Driven Configuration Half-Bridge, Low-Side
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.65V, 2.7V
Current - Peak Output (Source, Sink) 100mA, 100mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30 V
Rise / Fall Time (Typ) 17ns, 26ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Base Product Number NCP303150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP303150MNTWG-ND,488-NCP303150MNTWGCT,488-NCP303150MNTWGDKR,488-NCP303150MNTWGTR
Standard Package 3,000
Win Source Part Number 970092-NCP303150MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP303150MNTWG CAD Model

Description

The NCP303150MNTWG is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance device is designed to cater to a broad range of applications, including computing, networking, and telecommunications, as well as consumer electronics that require efficient power distribution and control.

Key Features

  • High-Efficiency Operation: The NCP303150MNTWG is engineered to provide high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Design: This IC comes in a space-saving package, making it ideal for applications where board space is at a premium.
  • Robust Thermal Performance: It is designed to handle significant power and thermal stress, ensuring stable performance even under challenging conditions.
  • Integrated Protection Features: The device includes various protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the system from potential damage.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing flexibility and precision in power management.

Applications

The NCP303150MNTWG is versatile and can be used in multiple applications where efficient power management is crucial. Some of these applications include:

  • Desktop and Notebook Computers
  • Networking and Telecommunications Equipment
  • Graphics Cards and Gaming Consoles
  • Industrial and Medical Equipment
  • LED Lighting

Technical Specifications

With a focus on performance and reliability, the NCP303150MNTWG offers a range of technical specifications that make it a top choice for designers and engineers. These specifications include a wide operating temperature range, high switching frequency, and compatibility with a variety of external components.

In conclusion, the ON Semiconductor NCP303150MNTWG is a highly efficient, reliable, and versatile power management solution that meets the demands of modern electronic devices. Its robust feature set and compact design make it an excellent choice for a wide array of power-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9801 $62.8209
20+ $5.7272 $114.5440
31+ $5.5483 $171.9973
42+ $5.3693 $225.5106
54+ $5.1903 $280.2762
73+ $4.6534 $339.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess