EN
  • EN
  • DE

NCP301LSN32T1G

Part No NCP301LSN32T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3.2V 1 Active Low/Open Drain 5-Pin TSOP T/R / IC VOLT DETECT OD 3.2V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.2V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 003753-NCP301LSN32T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP301
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP301LSN32T1G CAD Model

Description

ON Semiconductor NCP301LSN32T1G Voltage Detector

The ON Semiconductor NCP301LSN32T1G is a highly precise and reliable voltage detector designed for applications that require voltage monitoring and supervisory functions. This integrated circuit is part of ON Semiconductor's extensive portfolio of power management devices and is tailored to offer a compact, efficient, and versatile solution for various electronic systems.

Key Features

  • Voltage Threshold: The device features a fixed voltage threshold of 3.2V, which makes it ideal for monitoring 3.3V power supply rails.
  • Low Power Consumption: With a quiescent current of typically 3 µA, the NCP301LSN32T1G is optimized for battery-powered devices where power efficiency is critical.
  • High Accuracy: It offers a high threshold accuracy of ±1.5%, ensuring reliable voltage monitoring in precision applications.
  • Reset Delay Time: The built-in programmable delay time provides flexibility in system reset timing, enhancing system stability and recovery.
  • Output Type: The open-drain active-low output allows for easy interfacing with microcontrollers and other digital logic circuits.
  • Operating Temperature Range: The device can operate over a wide temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Package: Available in a space-saving 5-pin TSOP package, the NCP301LSN32T1G is designed for compact PCB layouts.

Applications

The NCP301LSN32T1G voltage detector is versatile and can be used in a wide array of applications, including:

  • Microprocessor and microcontroller reset circuitry
  • Memory battery backup circuits
  • Power failure detection
  • Portable and battery-powered equipment
  • Intelligent instruments and smart sensors
  • Automotive electronics

Whether you are designing consumer electronics, automotive systems, or industrial controls, the NCP301LSN32T1G from ON Semiconductor provides a reliable solution for voltage monitoring and system protection. Its precision, low power consumption, and robustness make it an excellent choice for ensuring the integrity and performance of your electronic designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess