EN
  • EN
  • DE

MAX11508UUD+T

Part No MAX11508UUD+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VID FILT HD/PS/SD/BP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Video Filter
Applications DVD, Set-Top Boxes
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 700986-MAX11508UUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11508
Introduction Date October 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX11508UUD+T CAD Model

Description

The MAX11508UUD+T from Maxim Integrated is a high-performance, low-power, analog-to-digital converter (ADC) that offers excellent accuracy and stability. This precision ADC is designed to meet the demanding requirements of industrial, medical, and communication applications where reliable and accurate analog-to-digital conversion is critical.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity in the digital representation of analog signals.
  • Sampling Rate: With a high sampling rate, the MAX11508UUD+T can handle fast-changing signals, making it suitable for high-speed data acquisition systems.
  • Low Power Consumption: Designed for energy efficiency, this ADC minimizes power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Operational Range: The device operates over a wide temperature range, ensuring reliable performance in diverse environments.
  • Interface: It features a user-friendly digital interface for straightforward integration with microcontrollers and digital processors.

Applications

The MAX11508UUD+T is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Communication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX11508UUD+T is no exception. It is built to meet stringent quality standards, ensuring high reliability and performance. The device is available in a robust package that is designed to withstand harsh conditions and provide a long operational life.

Ordering Information

The MAX11508UUD+T is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. This packaging option is ideal for high-volume production environments.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess