EN
  • EN
  • DE

NCP1937A1DR2G

Part No NCP1937A1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR PFC/FLYBACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 20mA
Supply Voltage - Operating 9 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 209077-NCP1937A1DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1937A1DR2G CAD Model

Description

ON Semiconductor NCP1937A1DR2G Product Overview

The ON Semiconductor NCP1937A1DR2G is a highly integrated and efficient solution designed for power management applications. This advanced PWM controller is specifically engineered to meet the rigorous demands of high-performance power supplies, offering exceptional precision, reliability, and energy efficiency.

Key Features and Benefits

  • High-Efficiency PWM Controller: At the heart of the NCP1937A1DR2G is a pulse-width modulation (PWM) controller that provides accurate power delivery while maximizing efficiency, making it ideal for applications where energy consumption is critical.
  • Adjustable Switching Frequency: The device allows for a flexible switching frequency that can be tailored to specific application requirements, providing designers with the versatility to optimize performance for their particular use case.
  • Integrated Protections: The NCP1937A1DR2G incorporates multiple protection features, including overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and safety of the power supply and connected components.
  • Compact Package: The device is available in a small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications without compromising on functionality.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with the Restriction of Hazardous Substances (RoHS) directive, reducing the ecological footprint and allowing for use in a wide range of markets.

Applications

The NCP1937A1DR2G is versatile and can be used in a variety of applications, including:

  • Desktop and laptop power supplies
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial power systems
  • LED lighting drivers

Technical Specifications

With a broad operating temperature range and the ability to handle a significant amount of power, the NCP1937A1DR2G is a robust component for any power management system. Its technical specs include a wide input voltage range, high efficiency, and a low shutdown current, making it a highly energy-efficient solution.

In summary, the ON Semiconductor NCP1937A1DR2G PWM controller is a top-tier component for designers looking to create power supply systems with high reliability, efficiency, and advanced protection features. Its compact form factor and compliance with environmental standards further enhance its appeal in a market that values both performance and sustainability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess